"Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 16-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Semtech Corporation
Win Source Part Number: 806060-SC2440ATETRT
Packaging: Reel
Mounting Style: SMD
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: Up to 2.5MHz
Number of Outputs: 2
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: No
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
Maximum Input Voltage: 30V
Maximum Output Voltage: 27V
Manufacturer Package: 16-TSSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC REG BUCK ADJ 2A DL 16TSSOP
IC REG BUCK ADJ 2A DL 16TSSOP
Buck Switching Regulator IC Positive Adjustable 1V 2 Output 2A 16-TSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ 2A DL 16TSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC2440ATETRTTR-ND | 806060-SC2440ATETRT | SC2440ATETRT | SC2440ATETRT | SC2440ATETRT | SC2440ATETRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC2440ATETRT | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP Exposed Pad | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | Other; 16-TSSOP (0.173", 4.40mm Width) | |
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | Multiple Outputs | |||
| Output Voltage | 1 to 27 volts | 27 volts | 1 volts | 1 to 27 volts | 1 volts |