Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTRT SC2434SWTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 933129-SC2434SWTRT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-SOIC Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 10V ~ 14V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Semtech Corporation Win Source Part Number: 933129-SC2434SWTRT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-SOIC Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 10V ~ 14V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SC2434SWTRT is a tri-phase, current mode DC/DC controller designed for high-performance microprocessor applications. It operates with Semtech smart synchronous drivers, allowing for efficient power management. The controller features input current sensing for precise phase-to-phase current matching using a single sense resistor, which reduces power loss and complexity compared to traditional output current sensing methods. It supports selectable two or three-phase operation, enhancing transient response and minimizing input/output ripple. The device includes programmable DAC step size and range, accommodating emerging VID ranges, and implements active droop to optimize output capacitor requirements during load transients. The SC2434SWTRT is suitable for applications such as Intel Pentium-4 microprocessors and high-performance desktop systems. The controller is housed in a TSSOP-20 package, making it compact for integration into various designs.

Datasheet Summary
Powered by GS/AI

The SC2434SWTRT is a tri-phase, current mode DC/DC controller designed for high-performance microprocessor applications. It operates with Semtech smart synchronous drivers, allowing for efficient power management. The controller features input current sensing for precise phase-to-phase current matching using a single sense resistor, which reduces power loss and complexity compared to traditional output current sensing methods. It supports selectable two or three-phase operation, enhancing transient response and minimizing input/output ripple. The device includes programmable DAC step size and range, accommodating emerging VID ranges, and implements active droop to optimize output capacitor requirements during load transients. The SC2434SWTRT is suitable for applications such as Intel Pentium-4 microprocessors and high-performance desktop systems. The controller is housed in a TSSOP-20 package, making it compact for integration into various designs.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTRT - 933129-SC2434SWTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTRT
933129-SC2434SWTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTRT 933129-SC2434SWTRT
Manufacturer: Semtech Corporation Win Source Part Number: 933129-SC2434SWTRT Operating Temperature Range: 0°C ~ 70°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-SOIC Package: Reel - TR Package: 20-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Supply Voltage: 10V ~ 14V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 20-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Semtech Corporation
Win Source Part Number: 933129-SC2434SWTRT
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-SOIC
Package: Reel - TR
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Supply Voltage: 10V ~ 14V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 20-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
DC DC Switching Controllers - SC2434SWTRT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
SC2434SWTRT-ND
DC DC Switching Controllers SC2434SWTRT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - SC2434SWTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
SC2434SWTRT
PMIC - Voltage Regulators - DC DC Switching Controllers SC2434SWTRT
IC REG CTRLR BUCK 20SOIC

IC REG CTRLR BUCK 20SOIC

Supplier's Site Datasheet
DC DC Switching Controllers - SC2434SWTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
SC2434SWTRT
DC DC Switching Controllers SC2434SWTRT
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
SC2434SWTRT
Switching Controllers SC2434SWTRT
Switching Controllers TR PHSE CRENT MODE CNTLR PWRGD

Switching Controllers TR PHSE CRENT MODE CNTLR PWRGD

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 933129-SC2434SWTRT SC2434SWTRT-ND SC2434SWTRT SC2434SWTRT SC2434SWTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTRT DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Package Type SOIC; Other; 20-SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Configuration / Function Buck
fsw 300 to 1500 kHz 300 to 1500 kHz 300 to 1500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
Switching Regulators - 1900111 - RS Components, Ltd.
Specs
Configuration / Function Boost
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details