Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTR SC2434SWTR

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064179-SC2434SWTR Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 3 Duty Cycle (Max): 47% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 10 V to 14 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064179-SC2434SWTR Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 3 Duty Cycle (Max): 47% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 10 V to 14 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTR - 064179-SC2434SWTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTR
064179-SC2434SWTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTR 064179-SC2434SWTR
Manufacturer: Semtech Corporation Win Source Part Number: 064179-SC2434SWTR Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 3 Duty Cycle (Max): 47% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 10 V to 14 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 064179-SC2434SWTR
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Control Features: Frequency Control, Phase Control, Power Good
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 3
Duty Cycle (Max): 47%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 064179-SC2434SWTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SWTR
Configuration / Function Buck
Output Voltage Type PWM Signal
Package Type SOIC; Other; 20-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Pmic For Safety-Related Systems With Buc - A81407KLVATR-1 - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Configuration / Function Buck
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 72
View Details
Switching Regulators - 1227224 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details