Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SW SC2434SW

Description
Manufacturer: Semtech Corporation Win Source Part Number: 064178-SC2434SW Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 3 Duty Cycle (Max): 47% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 10 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 064178-SC2434SW Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 3 Duty Cycle (Max): 47% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 10 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SW - 064178-SC2434SW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SW
064178-SC2434SW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SW 064178-SC2434SW
Manufacturer: Semtech Corporation Win Source Part Number: 064178-SC2434SW Packaging: Reel - TR Output Type: PWM Signal Topology: Buck Frequency - Switching: 300kHz to 1.5MHz Control Features: Frequency Control, Phase Control, Power Good Number of Outputs: 3 Synchronous Rectifier: No Output Phases: 3 Duty Cycle (Max): 47% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SOIC Purpose: Step-Down Supply Voltage - Operating: 10 V to 14 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 064178-SC2434SW
Packaging: Reel - TR
Output Type: PWM Signal
Topology: Buck
Frequency - Switching: 300kHz to 1.5MHz
Control Features: Frequency Control, Phase Control, Power Good
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 3
Duty Cycle (Max): 47%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 14 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 064178-SC2434SW
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2434SW
Configuration / Function Buck
Output Voltage Type PWM Signal
Package Type SOIC; Other; 20-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2149152 - RS Components, Ltd.
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; Fc2qfn
View Details
Automotive 2.4 Mhz 3A Buck Regulator - A8590KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AR - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMRX-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers