Manufacturer: Semtech Corporation
Win Source Part Number: 893767-SC2308BSTRT
Series: *
Features: Regulator Output DC-DC Controller IC
Package: Reel - TR
Part Status: Obsolete
Family Name: SC2308
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
IC REG 8SOP
Regulator Output DC-DC Controller IC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893767-SC2308BSTRT | SC2308BSTRT | SC2308BSTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - SC2308BSTRT | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Package Type | Other; Reel - TR |