Switching Regulator, Voltage-mode, 1.3A, 24000kHz Switching Freq-Max, PDSO8, HALOGEN FREE AND ROHS COMPLIANT, MS-012, SOIC-8 Product overview: SC220STRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3A, 24000kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.3A, 24000kHz, SOIC, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC220STRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 933123-SC220STRT
Series: X-EMI™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 1V 1 Output 650mA 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: SC220
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
HTSUS: 8542.39.0001
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 650mA 8-SOIC (0.154"", 3.90mm Width)"
SC220 Series 2.7 - 5.5 V 20 MHz 650 mA Step-Down Regulator - SOIC-8
Switching Voltage Regulators 20MHZ BUCK REG/ NON-PORTABLE
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 650mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 650MA 8SOIC
IC REG BUCK ADJ 650MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC220STRT | 933123-SC220STRT | SC220STRT-ND | 684-SC220STRT | SC220STRT | SC220STRT | SC220STRT | SC220STRT |
| Product Name | 1.3A 24000kHz SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC220STRT | Voltage Regulators - DC DC Switching Regulators | SC220 Series 2.7 - 5.5 V 20 MHz 650 mA Step-Down Regulator - SOIC-8 | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 3.3 volts | 1 to 3.3 volts | 1 to 3.3 volts | 1 volts | ||||
| IOUT | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | 0.6500 amps | ||
| VIN | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |