"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 650mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Semtech Corporation
Win Source Part Number: 793949-SC220QSTRT
Series: Automotive, AEC-Q100, X-EMI
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 20MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 650mA
Family Name: SC220
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Output Voltage MAX: 3.3V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): PSA60TR;
Introduction Date: January 24, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC REG BUCK ADJ 650MA 8SOIC
Switching Voltage Regulators 20MHZ BUCK REG AEC QUALIFIED
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 650mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 650MA 8SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC220QSTRT-ND | 793949-SC220QSTRT | SC220QSTRT | SC220QSTRT | SC220QSTRT | SC220QSTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC220QSTRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1 to 3.3 volts | 1 volts | 1 volts | 1 to 3.3 volts |