Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 6-UFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 6MLPD
IC REG BUCK ADJ 1.2A 6MLPD
Win Source Part Number: 1249798-SC21154AULTR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 1.2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-MLPD (1.5x2)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC21154
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Product overview: SC21154AULTRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC21154AULTRC can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 6-UFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 6MLPD
Switching Voltage Regulators ADJ 1.2A SYNC BUCK REG w PGOOD
IC REG BUCK ADJ 1.2A 6MLPD
| DigiKey | Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 600-SC21154AULTRCTR-ND | 1249798-SC21154AULTRC | SC21154AULTRC | 739-SC21154AULTRC | SC21154AULTRC | SC21154AULTRC | SC21154AULTRC | SC21154AULTRC |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | |||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts |