Manufacturer: Semtech Corporation
Win Source Part Number: 893762-SC21152AULTRC
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 6-UFDFN Exposed Pad
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: SC21152
Categories: Integrated Circuits (ICs)
Case / Package: 6-MLPD (1.5x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Switching Regulator, Voltage-mode, 1.2A, 4400kHz Switching Freq-Max, PDSO6, MLPD-6 Product overview: SC21152AULTRC from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 4400kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, 4400kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC21152AULTRC can be used for catalog matching and distributor lookup.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 6-UFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 6MLPD
IC REG BUCK ADJ 1.2A 6MLPD
IC REG BUCK ADJ 1.2A 6MLPD
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 6-UFDFN Exposed Pad
Switching Voltage Regulators ADJ 1.2A SYNC BUCK REG w PGOOD
IC REG BUCK ADJ 1.2A 6MLPD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Richardson RFPD | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893762-SC21152AULTRC | 739-SC21152AULTRC | SC21152AULTRC | 600-SC21152AULTRCTR-ND | SC21152AULTRC | SC21152AULTRC | SC21152AULTRC | SC21152AULTRC |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC21152AULTRC | 1.2A 4400kHz Voltage Regulator IC | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-MLPD (1.5x2) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| VIN | 5.5 volts | 2.3 to 5.5 volts | 2.3 to 5.5 volts | |||||
| Configuration / Function | Buck | |||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |