Win Source Part Number: 982435-SC21150ACSTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 1.2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 4MHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.3V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (1.11x0.75)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC21150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Product overview: SC21150ACSTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC21150ACSTRT can be used for catalog matching and distributor lookup.
IC REG BUCK ADJ 1.2A 6WLCSP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 6-UFBGA, WLCSP
IC REG BUCK ADJ 1.2A 6WLCSP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 6-UFBGA, WLCSP
IC REG BUCK ADJ 1.2A 6WLCSP
IC REG BUCK ADJ 1.2A 6WLCSP
IC REG BUCK ADJ 1.2A 6WLCSP
Switching Voltage Regulators 1.2A Sync Buck Reg Adj.
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 982435-SC21150ACSTRT | SC21150ACSTRT | 739-SC21150ACSTRT | 600-SC21150ACSTRTDKR-ND | SC21150ACSTRT | SC21150ACSTRT | SC21150ACSTRT | SC21150ACSTRT | SC21150ACSTRT |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||||
| Package Type | Other; Bulk | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | Other; 6-UFBGA, WLCSP | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||||
| fsw | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz | 4000 kHz |