Semtech Corp. Electrical Parts - SC202MLTRT SC202MLTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246919-SC202MLTRT Series: SC202 Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 13-PowerVFQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 3.3 V Family Name: SC202 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.semtech.com Manufacturer Package: 13-MLPQ (2.5x3) Input Voltage MIN: 2.9V Voltage Input MAX: 5.5V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS62740DSSR; EN5360DC; LV5072M; Introduction Date: April 16, 2010 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1246919-SC202MLTRT Series: SC202 Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 13-PowerVFQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 3.3 V Family Name: SC202 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.semtech.com Manufacturer Package: 13-MLPQ (2.5x3) Input Voltage MIN: 2.9V Voltage Input MAX: 5.5V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS62740DSSR; EN5360DC; LV5072M; Introduction Date: April 16, 2010 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electrical Parts - SC202MLTRT
1246919-SC202MLTRT
Electrical Parts - SC202MLTRT 1246919-SC202MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1246919-SC202MLTRT Series: SC202 Packaging: Reel - TR Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 13-PowerVFQFN Module Applications: ITE (Commercial) Mounting: SMD Size: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm) Number of Outputs: 1 Part Status: Obsolete(EOL) Voltage - Output 1: 0.8 ~ 3.3 V Family Name: SC202 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.semtech.com Manufacturer Package: 13-MLPQ (2.5x3) Input Voltage MIN: 2.9V Voltage Input MAX: 5.5V Current - Output (Maximum): 500mA Alternative Parts (Cross-Reference): TPS62740DSSR; EN5360DC; LV5072M; Introduction Date: April 16, 2010 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1246919-SC202MLTRT
Series: SC202
Packaging: Reel - TR
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 13-PowerVFQFN Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.12" L x 0.10" W x 0.04" H (3.0mm x 2.5mm x 1.0mm)
Number of Outputs: 1
Part Status: Obsolete(EOL)
Voltage - Output 1: 0.8 ~ 3.3 V
Family Name: SC202
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 13-MLPQ (2.5x3)
Input Voltage MIN: 2.9V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 500mA
Alternative Parts (Cross-Reference): TPS62740DSSR; EN5360DC; LV5072M;
Introduction Date: April 16, 2010
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - SC202MLTRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
SC202MLTRT
Power Supplies - Board Mount - DC DC Converters SC202MLTRT
DC DC CONVERTER 0.8-3.3V

DC DC CONVERTER 0.8-3.3V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 1246919-SC202MLTRT SC202MLTRT
Product Name Electrical Parts - SC202MLTRT Power Supplies - Board Mount - DC DC Converters
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details