Semtech Corp. Dc-Dc Converter, Full Reel; Topology Semtech SC202AMLTRT

Description
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:13Pins; Output Current:500mA; Output Voltage Min:800mV; MSL:-RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:13Pins; Output Current:500mA; Output Voltage Min:800mV; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Full Reel; Topology Semtech - 58T4494 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Full Reel; Topology Semtech
58T4494
Dc-Dc Converter, Full Reel; Topology Semtech 58T4494
DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:13Pins; Output Current:500mA; Output Voltage Min:800mV; MSL:-RoHS Compliant: Yes

DC-DC CONVERTER, FULL REEL; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:13Pins; Output Current:500mA; Output Voltage Min:800mV; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv; Topology Semtech - 58T4493 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv; Topology Semtech
58T4493
Ic, Dc-Dc Conv; Topology Semtech 58T4493
IC, DC-DC CONV; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:13Pins; Output Current:500mA; Output Voltage Min:800mV; MSL:- RoHS Compliant: Yes

IC, DC-DC CONV; Topology:Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:13Pins; Output Current:500mA; Output Voltage Min:800mV; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58T4494
Product Name Dc-Dc Converter, Full Reel; Topology Semtech
Input Voltage 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details