Semtech Corp. Dual 1.2A 1250kHz Voltage Regulator IC SC198MLTRT

Description
Dual Switching Controller, Voltage-mode, 1.2A, 1250kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-20 Product overview: SC198MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2A, 1250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.2A, 1250kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC198MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Switching Controller, Voltage-mode, 1.2A, 1250kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-20 Product overview: SC198MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2A, 1250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.2A, 1250kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC198MLTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1.2A 1250kHz Voltage Regulator IC
739-SC198MLTRT
Dual 1.2A 1250kHz Voltage Regulator IC 739-SC198MLTRT
Dual Switching Controller, Voltage-mode, 1.2A, 1250kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-20 Product overview: SC198MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2A, 1250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.2A, 1250kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC198MLTRT can be used for catalog matching and distributor lookup.

Dual Switching Controller, Voltage-mode, 1.2A, 1250kHz Switching Freq-Max, 4 X 4 MM, ROHS COMPLIANT, MLPQ-20 Product overview: SC198MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.2A, 1250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 1.2A, 1250kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC198MLTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC198MLTRT - 1094752-SC198MLTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC198MLTRT
1094752-SC198MLTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC198MLTRT 1094752-SC198MLTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094752-SC198MLTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Programmable Topology: Buck Frequency - Switching: 1.1MHz Number of Outputs: 2 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-MLPQ (4x4) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Maximum Output Voltage: 1.88V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Semtech Corporation
Win Source Part Number: 1094752-SC198MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Maximum Output Voltage: 1.88V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SC198MLTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SC198MLTRT
Voltage Regulators - DC DC Switching Regulators SC198MLTRT
Buck Switching Regulator IC Positive Programmable 1V 2 Output 600mA 20-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Programmable 1V 2 Output 600mA 20-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - SC198MLTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SC198MLTRT
PMIC - Voltage Regulators - DC DC Switching Regulators SC198MLTRT
IC REG BUCK PROG 600MA DL 20MLPQ

IC REG BUCK PROG 600MA DL 20MLPQ

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 739-SC198MLTRT 1094752-SC198MLTRT SC198MLTRT SC198MLTRT
Product Name Dual 1.2A 1250kHz Voltage Regulator IC PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC198MLTRT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable Programmable Fixed; Programmable
IOUT 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
VIN 5.5 volts 5.5 volts 2.7 to 5.5 volts
Efficiency 90 %
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data