Buck Switching Regulator IC Positive Programmable 1V, 1.8V 2 Output 800mA 20-VFQFN Exposed Pad
Manufacturer: Semtech Corporation
Win Source Part Number: 1094751-SC198AMLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1.1MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-MLPQ (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V, 1.8V
Maximum Output Voltage: 1.8V, 3.3V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BUCK PROG 800MA DL 20MLPQ
IC REG BUCK PROG 800MA DL 20MLPQ
Buck Switching Regulator IC Positive Programmable 1V, 1.8V 2 Output 800mA 20-VFQFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC198AMLTR-ND | 1094751-SC198AMLTRT | SC198AMLTRT | SC198AMLTRT | SC198AMLTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC198AMLTRT | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Programmable | Fixed; Programmable | ||
| Package Type | Other; 20-VFQFN Exposed Pad | Other; 20-MLPQ (4x4) | Other; 20-VFQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1 to 3.3 volts | 1 to 1.8 volts | 1 volts | 1 to 1.8 volts |