Semtech Corp. Dc-Dc Converter, 3.5Mhz, Mlpq-18; Input Voltage Min Semtech SC197ULTRT

Description
DC-DC CONVERTER, 3.5MHz, MLPQ-18; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:18Pins; Output Current - Output 1:500mA; Output Current - Output 2:500mA; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.5MHz, MLPQ-18; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:18Pins; Output Current - Output 1:500mA; Output Current - Output 2:500mA; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.5Mhz, Mlpq-18; Input Voltage Min Semtech - 44T9996 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.5Mhz, Mlpq-18; Input Voltage Min Semtech
44T9996
Dc-Dc Converter, 3.5Mhz, Mlpq-18; Input Voltage Min Semtech 44T9996
DC-DC CONVERTER, 3.5MHz, MLPQ-18; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:18Pins; Output Current - Output 1:500mA; Output Current - Output 2:500mA; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, 3.5MHz, MLPQ-18; Input Voltage Min:2.9V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:MLPQ; No. of Pins:18Pins; Output Current - Output 1:500mA; Output Current - Output 2:500mA; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv; Input Voltage Min Semtech - 44T9997 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv; Input Voltage Min Semtech
44T9997
Ic, Dc-Dc Conv; Input Voltage Min Semtech 44T9997
IC, DC-DC CONV; Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:18Pins; Switching Frequency:4.2MHz; Topology:Synchronous Buck (Step Down); Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

IC, DC-DC CONV; Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:18Pins; Switching Frequency:4.2MHz; Topology:Synchronous Buck (Step Down); Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 44T9996 44T9997
Product Name Dc-Dc Converter, 3.5Mhz, Mlpq-18; Input Voltage Min Semtech Ic, Dc-Dc Conv; Input Voltage Min Semtech
Input Voltage 2.9 to 5.5 volts 2.9 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details