Manufacturer: Semtech Corporation
Win Source Part Number: 028122-SC196ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD-UT (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-UFDFN Exposed Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Current-mode, 3.57A, 1250kHz Switching Freq-Max, PDSO10, 3 X 3 MM, 0.6 MM HEIGHT, ROHS COMPLIANT, MLPD-10 Product overview: SC196ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.57A, 1250kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.57A, 1250kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC196ULTRT can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 1.5A INT, SYNC BUCK CONV
IC REG BUCK ADJ 1.5A 10MLPD
IC REG BUCK ADJ 1.5A 10MLPD
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 10-UFDFN Exposed Pad
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 028122-SC196ULTRT | SC196ULTR-ND | SC196ULTRT | 739-SC196ULTRT | SC196ULTRT | SC196ULTRT | SC196ULTRT | SC196ULTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC196ULTRT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | 3.57A 1250kHz Voltage Regulator IC | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 10-MLPD-UT (3x3) | Other; 10-UFDFN Exposed Pad | Other; 10-UFDFN Exposed Pad | |||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |