Manufacturer: Semtech Corporation
Win Source Part Number: 101602-SC196AMLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V, 1.05V, 1.2V, 1.8V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): HPA01173YZHR; EL7532IL-T7; EL7532IL;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Current-mode, 2.63A, 1150kHz Switching Freq-Max, 3 X 3 MM, ROHS COMPLIANT, MLP-10 Product overview: SC196AMLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63A, 1150kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.63A, 1150kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC196AMLTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Programmable 1V, 1.05V, 1.2V, 1.8V 1 Output 1.5A 10-VFDFN Exposed Pad
IC REG BUCK PROG 1.5A 10MLP
Buck Switching Regulator IC Positive Programmable 1V, 1.05V, 1.2V, 1.8V 1 Output 1.5A 10-VFDFN Exposed Pad
Switching Voltage Regulators 1.5A INT, SYNC BUCK CONV
IC REG BUCK PROG 1.5A 10MLP
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 101602-SC196AMLTRT | SC196AMLTRT | 739-SC196AMLTRT | SC196AMLTR-ND | SC196AMLTRT | SC196AMLTRT | SC196AMLTRT | SC196AMLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC196AMLTRT | Voltage Regulator | 2.63A 1150kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Programmable | Fixed | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; 10-MLP (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |