Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 500mA 8-UFQFN
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 500mA 8-UFQFN
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 500mA 8-UFQFN
DC/DC Controller, 3.5MHz, 500mA, 5.5V In, 3.3V Out, SM Product overview: SC195ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.5MHz, 500mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.5MHz, 500mA, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC195ULTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 028121-SC195ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 3.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 500mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPQ-UT (1.5x1.5)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 3.3V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG BUCK PROG 500MA 8MLPQ
IC REG BUCK PROG 500MA 8MLPQ
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 500mA 8-UFQFN
Switching Voltage Regulators 0.5A INT, SYNC BUCK CONV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC195ULCT-ND | 739-SC195ULTRT | 028121-SC195ULTRT | SC195ULTRT | SC195ULTRT | SC195ULTRT | SC195ULTRT | SC195ULTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 3.5MHz 500mA 5.5V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC195ULTRT | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Programmable | Fixed; Programmable | ||||
| Package Type | Other; 8-UFQFN | Other; 8-MLPQ-UT (1.5x1.5) | Other; 8-UFQFN | |||||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||||
| Output Voltage | 0.8000 to 3.3 volts | 3.3 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 3.3 volts |