Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Current-mode, 2.47A, 1150kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLP-10 Product overview: SC194BMLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.47A, 1150kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.47A, 1150kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC194BMLTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 103366-SC194BMLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V, 3V, 3.3V, 3.6V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V, 3.6V 1 Output 1A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V, 3.6V 1 Output 1A 10-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V, 3.6V 1 Output 1A 10-VFDFN Exposed Pad
IC REG BUCK PROG 1A 10MLP
IC REG BUCK PROG 1A 10MLP
Buck Switching Regulator IC Positive Programmable 2.5V, 3V, 3.3V, 3.6V 1 Output 1A 10-VFDFN Exposed Pad
Switching Voltage Regulators SYNCH BUCK CONVERTERS W/PRO OP
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC194BMLTRT | 739-SC194BMLTRT | 103366-SC194BMLTRT | SC194BMLTR-ND | SC194BMLTRT | SC194BMLTRT | SC194BMLTRT | SC194BMLTRT |
| Product Name | Voltage Regulator | 2.47A 1150kHz Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC194BMLTRT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Programmable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; MSOP | Other; 10-MLP (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||||
| Output Voltage | 1 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 1 volts | 2.5 to ? volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |||
| VIN | 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |