Manufacturer: Semtech Corporation
Win Source Part Number: 103151-SC192IMLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 750kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLPD (3x3)
Purpose: Step-Down
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 7V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Current-mode, 1.6A, 830kHz Switching Freq-Max, 3 X 3 MM, ROHS COMPLIANT, MLP-10 Product overview: SC192IMLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 830kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, 830kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC192IMLTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 700mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 700MA 10MLPD
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 700mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 700MA 10MLPD
Switching Voltage Regulators 0.6A SYNCH BUCK CONVERTER
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 103151-SC192IMLTRT | SC192IMLTRT | 739-SC192IMLTRT | SC192IMLTR-ND | SC192IMLTRT | SC192IMLTRT | SC192IMLTRT | SC192IMLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC192IMLTRT | Voltage Regulator | 1.6A 830kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; 10-MLPD (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | ||||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |