Manufacturer: Semtech Corporation
Win Source Part Number: 1246918-SC192IMLTR
Manufacturer Homepage: www.semtech.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Switching Regulator, Current-mode, 1.6A, 830kHz Switching Freq-Max, 3 X 3 MM, MLP-10 Product overview: SC192IMLTR from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6A, 830kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.6A, 830kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC192IMLTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1246918-SC192IMLTR | 739-SC192IMLTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC192IMLTR | 1.6A 830kHz Voltage Regulator IC |
| VIN | 5.5 volts |