Manufacturer: Semtech Corporation
Win Source Part Number: 211520-SC191AWLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 330mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLPD (2.3x2.3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
IC REG BUCK 1.2V 330MA 8MLPD
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 330mA 8-WFDFN
Switching Voltage Regulators SYNCH BUCK CONVERTERS
IC REG BUCK 1.2V 330MA 8MLPD
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 211520-SC191AWLTRT | SC191AWLTRT | SC191AWLTRT | SC191AWLTRT | SC191AWLTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC191AWLTRT | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-MLPD (2.3x2.3) | Other; 8-WFDFN | |||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete | Removed | ||
| Special Features | Multiple Outputs; Synchronous Rectification |