Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1249792-SC190CIMLTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.5V, 2.6V, 2.7V, 2.8V
Synchronous Rectifier: Yes
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-MLP (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC190CIMLDKR,SC190CI
Base Product Number: SC190
Switching Regulator, Current-mode, 1.2A, 1120kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLP-10 Product overview: SC190CIMLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 1120kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, 1120kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC190CIMLTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Programmable 2.5V, 2.6V, 2.7V, 2.8V 1 Output 300mA 10-VFDFN Exposed Pad
Switching Voltage Regulators SYNCH BUCK CONVERTERS W/
IC REG BUCK PROG 300MA 10MLP
IC REG BUCK PROG 300MA 10MLP
Buck Switching Regulator IC Positive Programmable 2.5V, 2.6V, 2.7V, 2.8V 1 Output 300mA 10-VFDFN Exposed Pad
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC190CIMLTRT | 1249792-SC190CIMLTRT | 739-SC190CIMLTRT | SC190CIMLTR-ND | SC190CIMLTRT | SC190CIMLTRT | SC190CIMLTRT | SC190CIMLTRT |
| Product Name | Voltage Regulator | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 1.2A 1120kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||||
| Output Voltage Type | Programmable | Adjustable / Variable | Adjustable / Variable | Fixed; Programmable | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz |