Switching Regulator, Current-mode, 1.2A, 1120kHz Switching Freq-Max, PDSO10, 3 X 3 MM, ROHS COMPLIANT, MLP-10 Product overview: SC190BIMLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 1120kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2A, 1120kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC190BIMLTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Programmable 1V, 1.2V, 1.5V, 1.8V 1 Output 300mA 10-VFDFN Exposed Pad
Manufacturer: Semtech Corporation
Win Source Part Number: 130748-SC190BIMLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MLP (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V, 1.2V, 1.5V, 1.8V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Programmable 1V, 1.2V, 1.5V, 1.8V 1 Output 300mA 10-VFDFN Exposed Pad
IC REG BUCK PROG 300MA 10MLP
Switching Voltage Regulators SYNCH BUCK CONVERTER
IC REG BUCK PROG 300MA 10MLP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC190BIMLTRT | SC190BIMLTR-ND | 130748-SC190BIMLTRT | SC190BIMLTRT | SC190BIMLTRT | SC190BIMLTRT | SC190BIMLTRT |
| Product Name | 1.2A 1120kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC190BIMLTRT | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable | Programmable | Fixed; Programmable | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| VIN | 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | |||
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | 1000 kHz | |
| Efficiency | 95 % |