Semtech Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC189VSKTRT SC189VSKTRT

Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094746-SC189VSKTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Minimum Input Voltage: 2.9V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Semtech Corporation Win Source Part Number: 1094746-SC189VSKTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Minimum Input Voltage: 2.9V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC189VSKTRT - 1094746-SC189VSKTRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC189VSKTRT
1094746-SC189VSKTRT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC189VSKTRT 1094746-SC189VSKTRT
Manufacturer: Semtech Corporation Win Source Part Number: 1094746-SC189VSKTRT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.7V Minimum Input Voltage: 2.9V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Semtech Corporation
Win Source Part Number: 1094746-SC189VSKTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.7V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
1.5A 3000kHz SOT-23 Voltage Regulator IC
739-SC189VSKTRT
1.5A 3000kHz SOT-23 Voltage Regulator IC 739-SC189VSKTRT
Switching Regulator, Voltage-mode, 1.5A, 3000kHz Switching Freq-Max, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC189VSKTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 3000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC189VSKTRT can be used for catalog matching and distributor lookup.

Switching Regulator, Voltage-mode, 1.5A, 3000kHz Switching Freq-Max, PDSO5, ROHS COMPLIANT, SOT-23, 5 PIN Product overview: SC189VSKTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 3000kHz, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 3000kHz, SOT-23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC189VSKTRT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
SC189VSKTRT
Switching Voltage Regulators SC189VSKTRT
Switching Voltage Regulators SC189VSKTRT--Tape and Reel

Switching Voltage Regulators SC189VSKTRT--Tape and Reel

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SC189VSKTRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SC189VSKTRT
Voltage Regulators - DC DC Switching Regulators SC189VSKTRT
Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 1.5A SC-74A, SOT-753

Buck Switching Regulator IC Positive Fixed 2.7V 1 Output 1.5A SC-74A, SOT-753

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - SC189VSKTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SC189VSKTRT
PMIC - Voltage Regulators - DC DC Switching Regulators SC189VSKTRT
IC REG BUCK 2.7V 1.5A SOT23-5

IC REG BUCK 2.7V 1.5A SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1094746-SC189VSKTRT 739-SC189VSKTRT SC189VSKTRT SC189VSKTRT SC189VSKTRT
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC189VSKTRT 1.5A 3000kHz SOT-23 Voltage Regulator IC Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5 Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data