Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG BUCK 1.5V 1.5A SOT23-5
IC REG BUCK 1.5V 1.5A SOT23-5
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.5A SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 1.5A SC-74A, SOT-753
Switching Voltage Regulators 1.5A SYNCHRONOUS STEP DOWN REG
IC REG BUCK 1.5V 1.5A SOT23-5
IC REG BUCK 1.5V 1.5A SOT23-5
| Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC189HSKTRT | 600-SC189HSKTRTCT-ND | SC189HSKTRT | SC189HSKTRT | SC189HSKTRT | SC189HSKTRT |
| Product Name | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.5 volts | 1.5 to ? volts | 1.5 volts |