DC/DC Controller, 4A, 5.5V, 150MHz, Voltage-Mode, Synchronous Product overview: SC186ULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 5.5V, 150MHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4A, 5.5V, 150MHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC186ULTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V (0.8V ~ 3.3V) 1 Output 4A 16-UFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V (0.8V ~ 3.3V) 1 Output 4A 16-UFQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V (0.8V ~ 3.3V) 1 Output 4A 16-UFQFN Exposed Pad
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Semtech Corporation
Win Source Part Number: 1094738-SC186ULTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Programmable)
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-MLPQ-UT (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V (0.8V to 3.3V)
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.9V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ/PROG 4A 16MLPQ
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.8V (0.8V ~ 3.3V) 1 Output 4A 16-UFQFN Exposed Pad
Switching Voltage Regulators SC185 W/VID'S 0.8-3.3V
IC REG BUCK ADJ 4A 16MLPQ
IC REG BUCK ADJ/PROG 4A 16MLPQ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Richardson RFPD | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-SC186ULTRT | SC186ULTR-ND | SC186ULTRT | 1094738-SC186ULTRT | SC186ULTRT | SC186ULTRT | SC186ULTRT | SC186ULTRT | SC186ULTRT |
| Product Name | 4A 5.5V 150MHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC186ULTRT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable (Programmable) | Adjustable (Programmable) | Adjustable / Variable; Adjustable (Programmable) | ||||
| Output Voltage | 3.3 volts | 0.8000 to 3.3 volts | 0.8000 to 3.3 volts | 0.8000 volts | 0.8000 to 5.5 volts | 0.8000 volts | |||
| IOUT | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | ||
| VIN | 5.5 volts | 2.9 to 5.5 volts | 5.5 volts | 5.5 volts | 2.9 to 5.5 volts | ||||
| fsw | 150000 kHz | 1500 kHz | 1500 kHz | 1500 kHz | 1500 kHz | 1500 kHz | 1500 kHz |