Semtech Corp. Ic, Dc-Dc Conv; No. Of Outputs Semtech SC186ULTRT

Description
IC, DC-DC CONV; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONV; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Conv; No. Of Outputs Semtech - 58T4491 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv; No. Of Outputs Semtech
58T4491
Ic, Dc-Dc Conv; No. Of Outputs Semtech 58T4491
IC, DC-DC CONV; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

IC, DC-DC CONV; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv; No. Of Outputs Semtech - 58T4492 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv; No. Of Outputs Semtech
58T4492
Ic, Dc-Dc Conv; No. Of Outputs Semtech 58T4492
IC, DC-DC CONV; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

IC, DC-DC CONV; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Operating Temperature Max:125°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 58T4491
Product Name Ic, Dc-Dc Conv; No. Of Outputs Semtech
Outlets 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details