Semtech Corp. Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech SC185LULTRT

Description
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech - 25T0873 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech
25T0873
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech 25T0873
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech - 25T0874 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech
25T0874
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech 25T0874
IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25T0873
Product Name Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech
Frequency 1.75MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details