Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 4A 16-UFQFN Exposed Pad
Switching Voltage Regulators 4A 2.5V SYNC BUCK REGULATOR
IC REG BUCK 2.5V 4A 16MLPQ
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 4A 16-UFQFN Exposed Pad
IC REG BUCK 2.5V 4A 16MLPQ
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC185LULTRT | SC185LULTR-ND | SC185LULTRT | SC185LULTRT | SC185LULTRT | SC185LULTRT |
| Product Name | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | ||||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 volts |