Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 4A 16-UFQFN Exposed Pad
IC REGULATOR STEP DOWN 16MLPQ
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC185LULTRT-A0 | SC185LULTRT-A0 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 16-UFQFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.5 to ? volts | |
| IOUT | 4 amps | 4 amps |