Semtech Corp. Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech SC185JULTRT

Description
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech - 25T0871 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech
25T0871
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech 25T0871
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes

DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech - 25T0872 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech
25T0872
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech 25T0872
IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25T0871
Product Name Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech
Frequency 1.75MHz
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details