Semtech Corp. Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech SC185HULTRT

Description
IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes
Datasheet
Description
IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech - 25T0870 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech
25T0870
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech 25T0870
IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.75MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech - 25T0869 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech
25T0869
Dc-Dc Converter, 1.725Mhz, Mlpq-12; Topology Semtech 25T0869
DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes

DC-DC CONVERTER, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.75MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 25T0870
Product Name Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech
Frequency 1.75MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details