Win Source Part Number: 1249787-SC185HULTRT-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.5V
Synchronous Rectifier: Yes
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-MLPQ-UT (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Other Names: 600-SC185HULTRT-A0TR
Base Product Number: SC185
Product Status: Obsolete
IC REGULATOR STEP DOWN 16MLPQ
Buck Switching Regulator IC Positive Fixed 1.5V 1 Output 4A 16-UFQFN Exposed Pad
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249787-SC185HULTRT-A0 | SC185HULTRT-A0 | SC185HULTRT-A0 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |
| Package Type | Other; Tape & Reel (TR) | Other; 16-UFQFN Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| fsw | 1500 kHz | 1500 kHz | 1500 kHz |