Semtech Corp. Dc-Dc Converter, 1.725Mhz, Mlpq-12, Full Reel; Topology Semtech SC185BULTRT

Description
DC-DC CONVERTER, 1.725MHz, MLPQ-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.725MHzRo HS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1.725MHz, MLPQ-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.725MHzRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1.725Mhz, Mlpq-12, Full Reel; Topology Semtech - 25T0866 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1.725Mhz, Mlpq-12, Full Reel; Topology Semtech
25T0866
Dc-Dc Converter, 1.725Mhz, Mlpq-12, Full Reel; Topology Semtech 25T0866
DC-DC CONVERTER, 1.725MHz, MLPQ-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.725MHzRo HS Compliant: Yes

DC-DC CONVERTER, 1.725MHz, MLPQ-12, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:16Pins; Output Current:4A; Switching Frequency:1.725MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech - 25T0865 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech
25T0865
Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech 25T0865
IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.725MHz; MSL:- RoHS Compliant: Yes

IC, DC-DC CONV, 1.725MHz, MLPQ-12; Topology:Synchronous Buck (Step Down); Input Voltage Min:2.9V; Input Voltage Max:5.5V; DC / DC Converter IC Case:MLPQ; No. of Pins:12Pins; Output Current:4A; Switching Frequency:1.725MHz; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 25T0866 25T0865
Product Name Dc-Dc Converter, 1.725Mhz, Mlpq-12, Full Reel; Topology Semtech Ic, Dc-Dc Conv, 1.725Mhz, Mlpq-12; Topology Semtech
Frequency 1.725MHzRoHS Compliant: Yes 1.725MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
300KVA Automatic 480V 400V 380V AVR Servo Voltage Industrial Stabilizer Regulator 300 KVA - No.1601610692533 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details