Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators SC185BULTRT-A0

Description
Win Source Part Number: 1249786-SC185BULTRT- A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-MLPQ-UT (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC185BULTRT-A0TR Base Product Number: SC185 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1249786-SC185BULTRT- A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-MLPQ-UT (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC185BULTRT-A0TR Base Product Number: SC185 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1249786-SC185BULTRT-A0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1249786-SC185BULTRT-A0
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1249786-SC185BULTRT-A0
Win Source Part Number: 1249786-SC185BULTRT- A0 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 4A Output Type: Fixed Function: Step-Down Topology: Buck Frequency - Switching: 1.5MHz Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 2.9V Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1V Synchronous Rectifier: Yes Package / Case: 16-UFQFN Exposed Pad Supplier Device Package: 16-MLPQ-UT (3x3) Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Mfr: Semtech Corporation Other Names: 600-SC185BULTRT-A0TR Base Product Number: SC185 Product Status: Obsolete

Win Source Part Number: 1249786-SC185BULTRT-A0
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 4A
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.9V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1V
Synchronous Rectifier: Yes
Package / Case: 16-UFQFN Exposed Pad
Supplier Device Package: 16-MLPQ-UT (3x3)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Mfr: Semtech Corporation
Other Names: 600-SC185BULTRT-A0TR
Base Product Number: SC185
Product Status: Obsolete

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SC185BULTRT-A0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SC185BULTRT-A0
Voltage Regulators - DC DC Switching Regulators SC185BULTRT-A0
Buck Switching Regulator IC Positive Fixed 1V 1 Output 4A 16-UFQFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 1V 1 Output 4A 16-UFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SC185BULTRT-A0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SC185BULTRT-A0
PMIC - Voltage Regulators - DC DC Switching Regulators SC185BULTRT-A0
IC REGULATOR STEP DOWN 16MLPQ

IC REGULATOR STEP DOWN 16MLPQ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1249786-SC185BULTRT-A0 SC185BULTRT-A0 SC185BULTRT-A0
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck Buck
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 16-UFQFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 1500 kHz 1500 kHz 1500 kHz
Unlock Full Specs
to access all available technical data