Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 2A 16-UFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 2A 16-UFQFN Exposed Pad
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 2A 16-UFQFN Exposed Pad
DC/DC Controller, 2A, 2.5MHz, 5.5V, 3.3V, SM Product overview: SC183CULTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 2.5MHz, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 2.5MHz, 5.5V, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC183CULTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1246907-SC183CULTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-UFQFN Exposed Pad
Mounting: SMD
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 16-MLPQ-UT (3x3)
Output Voltage MAX: 3.3V
Input Voltage MIN: 2.9V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): MAX16962SAUEA/V+; MAX16961RAUEC/V+T; BD9B332GWZ-E2;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 2A 16-UFQFN Exposed Pad
IC REG BUCK PROG 2A 16MLPQ
IC REG BUCK PROG 0.8V 2A 16MLPQ
IC REG BUCK PROG 2A SYNC 16MLPQ
IC REG BUCK PROG 2A 16MLPQ
Switching Voltage Regulators 2.5MHZ, 2A SYNC STEP-DOWN CONV
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC183CULCT-ND | 739-SC183CULTRT | 1246907-SC183CULTRT | SC183CULTRT | SC183CULTRT | SC183CULTRT | SC183CULTRT | 684-SC183CULTRT | SC183CULTRT | SC183CULTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 2A 2.5MHz 5.5V Voltage Regulator IC | Electrical Parts - SC183CULTRT | Voltage Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK PROG 2A SYNC 16MLPQ | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | ||||||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Programmable | Fixed; Programmable | Programmable | |||||
| Package Type | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | Other; 16-UFQFN Exposed Pad | |||||
| Special Features | Synchronous Rectification | Multiple Outputs | ||||||||
| Output Voltage | 0.8000 to 3.3 volts | 3.3 volts | 0.8000 volts | 0.8000 to 3.3 volts | 0.8000 volts | 3.3 volts | 0.8000 volts |