Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Switching Regulator, Voltage-mode, 2A, 1000kHz Switching Freq-Max, PDSO10, 3 X 3 MM, HALOGEN FREE AND ROHS COMPLIANT, MLPD-10 Product overview: SC172MLTRT from Semtech is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, 1000kHz, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SC172MLTRT can be used for catalog matching and distributor lookup.
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 2A 10-VFDFN Exposed Pad
Manufacturer: Semtech Corporation
Win Source Part Number: 1094730-SC172MLTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: SC172
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-MLPD (3x3)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.75V
Maximum Output Voltage: 5.23V
Minimum Input Voltage: 3V
Alternative Parts (Cross-Reference): LTC3411AEDD#PBF; LTC3411AIDD#PBF; AME5282-5ZAADJ; AME5282-4ZAADJ; LTC3561EDD#TRPBF; MB39C326PW-G-EFE1; SC172MLTRT; MB39C326PW;
Introduction Date: October 11, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Switching Voltage Regulators 2A INTEGRATED SYNC BUCK REG
IC REG BUCK ADJ 2A 10MLPD
Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 2A 10-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 10MLPD
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC172MLTRT | 739-SC172MLTRT | SC172MLTRT-ND | 1094730-SC172MLTRT | SC172MLTRT | SC172MLTRT | SC172MLTRT | SC172MLTRT |
| Product Name | Voltage Regulator | 2A 1000kHz Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SC172MLTRT | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Output Voltage | 5.22 volts | 0.7500 to 5.23 volts | 0.7500 volts | 0.7500 volts | 0.7500 to 5.23 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 5.5 volts | 3 to 5.5 volts | 5.5 volts | 3 to 5.5 volts | ||||
| fsw | 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz | 200 to 1000 kHz |