Semtech Corp. Dc-Dc Converter, 1Mhz, 10-Mlpd, Full Reel; Topology Semtech SC172MLTRT

Description
DC-DC CONVERTER, 1MHz, 10-MLPD, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:2A; MSL:- RoHS Compliant: Yes
Description
DC-DC CONVERTER, 1MHz, 10-MLPD, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:2A; MSL:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SC172 is a synchronous step-down DC-DC converter designed for efficient power management in various applications. It operates with an input voltage range of 3V to 5.5V and can deliver an output current of up to 2A. The output voltage is programmable from 0.75V to 95% of the input voltage, allowing flexibility in design. This converter features a peak efficiency of up to 95% and incorporates low R_DS(ON) internal switches, which contribute to its high performance. The patented adaptive on-time control architecture ensures excellent transient response and allows for programmable pseudo-fixed frequency operation, adjustable from 200kHz to 1MHz. This capability helps reduce external LC filtering and minimizes light load losses. Additional protective features include cycle-by-cycle current limit, soft start, input under-voltage lockout (UVLO), output over-voltage protection, and over-temperature protection. The device is packaged in a compact, thermally enhanced MLPD-10 3x3mm package, making it suitable for space-constrained applications. It is compliant with RoHS and WEEE standards, ensuring environmental safety.

Datasheet Summary
Powered by GS/AI

The SC172 is a synchronous step-down DC-DC converter designed for efficient power management in various applications. It operates with an input voltage range of 3V to 5.5V and can deliver an output current of up to 2A. The output voltage is programmable from 0.75V to 95% of the input voltage, allowing flexibility in design. This converter features a peak efficiency of up to 95% and incorporates low R_DS(ON) internal switches, which contribute to its high performance. The patented adaptive on-time control architecture ensures excellent transient response and allows for programmable pseudo-fixed frequency operation, adjustable from 200kHz to 1MHz. This capability helps reduce external LC filtering and minimizes light load losses. Additional protective features include cycle-by-cycle current limit, soft start, input under-voltage lockout (UVLO), output over-voltage protection, and over-temperature protection. The device is packaged in a compact, thermally enhanced MLPD-10 3x3mm package, making it suitable for space-constrained applications. It is compliant with RoHS and WEEE standards, ensuring environmental safety.

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1Mhz, 10-Mlpd, Full Reel; Topology Semtech - 29T6043 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Mhz, 10-Mlpd, Full Reel; Topology Semtech
29T6043
Dc-Dc Converter, 1Mhz, 10-Mlpd, Full Reel; Topology Semtech 29T6043
DC-DC CONVERTER, 1MHz, 10-MLPD, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:2A; MSL:- RoHS Compliant: Yes

DC-DC CONVERTER, 1MHz, 10-MLPD, FULL REEL; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:2A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech - 29T6042 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech
29T6042
Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech 29T6042
DC-DC CONVERTER, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29T6043
Product Name Dc-Dc Converter, 1Mhz, 10-Mlpd, Full Reel; Topology Semtech
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details