Semtech Corp. Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech SC171MLTRT

Description
DC-DC CONVERTER, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech - 29T6040 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech
29T6040
Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech 29T6040
DC-DC CONVERTER, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

DC-DC CONVERTER, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ic, Dc-Dc Conv, 1Mhz, 10-Mlpd; Topology Semtech - 29T6041 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dc-Dc Conv, 1Mhz, 10-Mlpd; Topology Semtech
29T6041
Ic, Dc-Dc Conv, 1Mhz, 10-Mlpd; Topology Semtech 29T6041
IC, DC-DC CONV, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

IC, DC-DC CONV, 1MHz, 10-MLPD; Topology:Synchronous Buck (Step Down); Input Voltage Min:3V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:MLPD; No. of Pins:10Pins; Output Current:1A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29T6040
Product Name Dc-Dc Converter, 1Mhz, 10-Mlpd; Topology Semtech
Input Voltage 3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details