Buck Switching Regulator IC Positive Adjustable 0.75V 1 Output 1A 10-VFDFN Exposed Pad
IC REGULATOR STEP DOWN 10MLPD
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SC171AMLTRT | SC171AMLTRT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 10-VFDFN Exposed Pad | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 0.7500 to 5.22 volts | |
| IOUT | 1 amps | 1 amps |