Semtech Corp. LDO Voltage Regulator IC SC1592MSTRT

Description
Adjustable Positive LDO Regulator, Product overview: SC1592MSTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1592MSTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adjustable Positive LDO Regulator, Product overview: SC1592MSTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1592MSTRT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LDO Voltage Regulator IC
776-SC1592MSTRT
LDO Voltage Regulator IC 776-SC1592MSTRT
Adjustable Positive LDO Regulator, Product overview: SC1592MSTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1592MSTRT can be used for catalog matching and distributor lookup.

Adjustable Positive LDO Regulator, Product overview: SC1592MSTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1592MSTRT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244847-SC1592MSTRT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244847-SC1592MSTRT
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244847-SC1592MSTRT
Win Source Part Number: 1244847-SC1592MSTRT Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 3A Number of Regulators: 1 Output Type: Adjustable Current - Supply (Max): 24 mA Control Features: Current Limit, Enable Voltage - Output (Max): 15.48V Output Configuration: Positive Voltage - Input (Max): 16V Voltage - Output (Min/Fixed): 0.8V Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Supplier Device Package: 8-SOIC, EDP Temperature Range - Operating: -55°C ~ 125°C (TJ) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 8 mA HTSUS: 8542.39.0001 Mfr: Semtech Corporation Other Names: SC1592MSTRTTR,SC1592 MSTRTCT,SC1592MSTRTD KR Base Product Number: SC1592 Product Status: Obsolete Voltage Dropout (Max): 0.52V @ 3A

Win Source Part Number: 1244847-SC1592MSTRT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 24 mA
Control Features: Current Limit, Enable
Voltage - Output (Max): 15.48V
Output Configuration: Positive
Voltage - Input (Max): 16V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOIC, EDP
Temperature Range - Operating: -55°C ~ 125°C (TJ)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 8 mA
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Other Names: SC1592MSTRTTR,SC1592MSTRTCT,SC1592MSTRTDKR
Base Product Number: SC1592
Product Status: Obsolete
Voltage Dropout (Max): 0.52V @ 3A

Buy Now
PMIC - Voltage Regulators - Linear - SC1592MSTRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC1592MSTRT
PMIC - Voltage Regulators - Linear SC1592MSTRT
IC REG LINEAR POS ADJ 3A 8SOIC

IC REG LINEAR POS ADJ 3A 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SC1592MSTRT 1244847-SC1592MSTRT SC1592MSTRT
Product Name LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; Tape & Reel
Special Features Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable Internal Current Limit; Current Limit, Enable
Unlock Full Specs
to access all available technical data