Semtech Corp. Ldo Voltage Regulator, 3A, 8-Soic; Output Type Semtech SC1592ISTRT

Description
LDO VOLTAGE REGULATOR, 3A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:16V; Output Current Max:3A; Dropout Voltage Typ @ Current:260mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 3A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:16V; Output Current Max:3A; Dropout Voltage Typ @ Current:260mV; No. of Pins:8Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3A, 8-Soic; Output Type Semtech - 98J0281 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3A, 8-Soic; Output Type Semtech
98J0281
Ldo Voltage Regulator, 3A, 8-Soic; Output Type Semtech 98J0281
LDO VOLTAGE REGULATOR, 3A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:16V; Output Current Max:3A; Dropout Voltage Typ @ Current:260mV; No. of Pins:8Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3A, 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:16V; Output Current Max:3A; Dropout Voltage Typ @ Current:260mV; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 3A, 8-Soic Full Reel; Output Type Semtech - 64J0751 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3A, 8-Soic Full Reel; Output Type Semtech
64J0751
Ldo Voltage Regulator, 3A, 8-Soic Full Reel; Output Type Semtech 64J0751
LDO VOLTAGE REGULATOR, 3A, 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:16V; Output Current Max:3A; Dropout Voltage Typ @ Current:260mV; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3A, 8-SOIC FULL REEL; Output Type:Adjustable; Input Voltage Min:1.25V; Input Voltage Max:16V; Output Voltage Min:-; Output Voltage Max:16V; Output Current Max:3A; Dropout Voltage Typ @ Current:260mV; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 98J0281
Product Name Ldo Voltage Regulator, 3A, 8-Soic; Output Type Semtech
Input Voltage 1.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1074QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details