Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 8-SOIC, EDP
Adj. Pos LDO 3A, 0.8V-15.5V, 260mV Dropout, 1% Acc, SOIC-8 Product overview: SC1592ISTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 0.8V, 15.5V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 0.8V, 15.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1592ISTRT can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 028116-SC1592ISTRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.26V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Current: 3A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC-EP
Maximum Input Voltage: 16V
Nominal Output Voltage (Min/Fixed): 0.8V
Dropout Voltage-Max: 0.52V @ 3A
Operating Supply Current: 8mA
Maximum Output Voltage: 15.48V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking, Audio
IC REG LINEAR POS ADJ 3A 8SOIC
IC REG LINEAR POS ADJ 3A 8SOIC
IC REG LINEAR POS ADJ 3A 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC1592ISTR-ND | 776-SC1592ISTRT | 028116-SC1592ISTRT | SC1592ISTRT | SC1592ISTRT | SC1592ISTRT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 0.8V 15.5V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SC1592ISTRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; SOIC | SOIC; Other; 8-SOIC-EP | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable | Internal Current Limit; Current Limit, Enable |