Adjustable Positive LDO Regulator, 0.8V Min, 15.5V Max, 0.52V Dropout, BIPolar, PDSO8, SOIC-8 Product overview: SC1592ISTR from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 0.8V, 15.5V, 0.52V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.8V, 15.5V, 0.52V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SC1592ISTR can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1246828-SC1592ISTR
Manufacturer Homepage: www.semtech.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Communications & Networking, Audio
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SC1592ISTR | 1246828-SC1592ISTR |
| Product Name | 0.8V 15.5V 0.52V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SC1592ISTR |
| Dropout Voltage | 5.20E-4 volts |