Manufacturer: Semtech Corporation
Win Source Part Number: 726816-SC1592IMTRT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Current Limit, Enable
Output Configuration: Positive
Output Current: 3A
Family Name: SC1592
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8mA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.semtech.com
Manufacturer Package: 7-DDPAK
Output Voltage MAX: 15.48V
Voltage Input MAX: 16V
Voltage Dropout (Maximum): 0.52V @ 3A
Alternative Parts (Cross-Reference): TS1084CM RN; TS1084CP RO; TS1084CM;
Introduction Date: January 27, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-7 (DDPAK)
Adj. Pos. LDO Regulator, 3A, 1.25-16V In, 0.8-15.5V Out, 260mV Drop Product overview: SC1592IMTRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 16V, 15.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 16V, 15.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1592IMTRT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A TO263-7
IC REG LINEAR POS ADJ 3A TO263-7
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 726816-SC1592IMTRT | SC1592IMTR-ND | 776-SC1592IMTRT | SC1592IMTRT | SC1592IMTRT |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SC1592IMTRT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A 16V 15.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | DPAK; TO-263; Other; TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | TO-263; Other; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA | Other; TO-263 | TO-263 | |
| Special Features | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable |