Semtech Corp. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SC1566IT-1.8T

Description
Win Source Part Number: 1244852-SC1566IT-1.8 T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 2,000 Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.75 mA Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 35 µA HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1566I Product Status: Obsolete Voltage Dropout (Max): 0.6V @ 3A
Request a Quote Datasheet
Description
Win Source Part Number: 1244852-SC1566IT-1.8 T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 2,000 Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.75 mA Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 35 µA HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1566I Product Status: Obsolete Voltage Dropout (Max): 0.6V @ 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1244852-SC1566IT-1.8T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1244852-SC1566IT-1.8T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1244852-SC1566IT-1.8T
Win Source Part Number: 1244852-SC1566IT-1.8 T Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Bulk Standard Package: 2,000 Current - Output: 3A Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 1.75 mA Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 1.8V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -40°C ~ 150°C Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 35 µA HTSUS: 8542.39.0001 Mfr: Semtech Corporation Base Product Number: SC1566I Product Status: Obsolete Voltage Dropout (Max): 0.6V @ 3A

Win Source Part Number: 1244852-SC1566IT-1.8T
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Bulk
Standard Package: 2,000
Current - Output: 3A
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 1.75 mA
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 150°C
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 35 µA
HTSUS: 8542.39.0001
Mfr: Semtech Corporation
Base Product Number: SC1566I
Product Status: Obsolete
Voltage Dropout (Max): 0.6V @ 3A

Buy Now
Singapore, Singapore
1.8V 0.6V TO-220 LDO Voltage Regulator IC
776-SC1566IT-1.8T
1.8V 0.6V TO-220 LDO Voltage Regulator IC 776-SC1566IT-1.8T
Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, CMOS, PSFM3, TO-220, 3 PIN Product overview: SC1566IT-1.8T from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1566IT-1.8T can be used for catalog matching and distributor lookup.

Fixed Positive LDO Regulator, 1.8V, 0.6V Dropout, CMOS, PSFM3, TO-220, 3 PIN Product overview: SC1566IT-1.8T from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 0.6V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 0.6V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1566IT-1.8T can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SC1566IT-1.8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SC1566IT-1.8T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SC1566IT-1.8T
IC REG LINEAR 1.8V 3A TO220-3

IC REG LINEAR 1.8V 3A TO220-3

Supplier's Site
Voltage Regulators - Linear - SC1566IT-1.8T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SC1566IT-1.8T
Voltage Regulators - Linear SC1566IT-1.8T
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220

Buy Now
PMIC - Voltage Regulators - Linear - SC1566IT-1.8T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC1566IT-1.8T
PMIC - Voltage Regulators - Linear SC1566IT-1.8T
IC REG LINEAR 1.8V 3A TO220-3

IC REG LINEAR 1.8V 3A TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1244852-SC1566IT-1.8T 776-SC1566IT-1.8T SC1566IT-1.8T SC1566IT-1.8T SC1566IT-1.8T
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1.8V 0.6V TO-220 LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type TO-220; Other; Bulk Other; TO-220-3 TO-220 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data