IC REG LINEAR 1.8V 3A TO220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-5
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC1566I5T1.8SBT | SC1566I5T1.8SBT |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |
| IOUT | 3 amps | 3 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-220; Other; TO-220-5 | |
| Life Cycle Stage | Removed; Obsolete |