Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Manufacturer: Semtech Corporation
Win Source Part Number: 116295-SC1566I5M2.5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 35μA to 1.75mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR Product overview: SC1566I5M2.5TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1566I5M2.5TRT can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 3A TO263-5
IC REG LINEAR 2.5V 3A TO263-5
IC REG LINEAR 2.5V 3A TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SC1566I5M2.5TR-ND | 116295-SC1566I5M2.5TRT | 776-SC1566I5M2.5TRT | SC1566I5M2.5TRT | SC1566I5M2.5TRT | SC1566I5M2.5TRT | SC1566I5M2.5TRT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SC1566I5M2.5TRT | LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Adjustable / Variable | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-5 | Other; TO-263-6 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |