Semtech Corp. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SC1566I5M1.8TRT

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SC1566I5M1.8TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SC1566I5M1.8TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SC1566I5M1.8TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-SC1566I5M1.8TRT
LDO Voltage Regulator IC 776-SC1566I5M1.8TRT
FIXED/ADJUSTABLE POSITIVE LDO REGULATOR Product overview: SC1566I5M1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1566I5M1.8TRT can be used for catalog matching and distributor lookup.

FIXED/ADJUSTABLE POSITIVE LDO REGULATOR Product overview: SC1566I5M1.8TRT from Semtech is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SC1566I5M1.8TRT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SC1566I5M1.8TRT - 130349-SC1566I5M1.8TRT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SC1566I5M1.8TRT
130349-SC1566I5M1.8TRT
PMIC - PMIC - Voltage Regulators - Linear - SC1566I5M1.8TRT 130349-SC1566I5M1.8TRT
Manufacturer: Semtech Corporation Win Source Part Number: 130349-SC1566I5M1.8T RT Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.35V @ 3A Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 3A Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: TO-263-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.6V @ 3A Operating Supply Current: 35μA to 1.75mA Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 130349-SC1566I5M1.8TRT
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.35V @ 3A
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 3A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: TO-263-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.6V @ 3A
Operating Supply Current: 35μA to 1.75mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear - SC1566I5M1.8TRT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
SC1566I5M1.8TRT
Voltage Regulators - Linear SC1566I5M1.8TRT
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-263-5

Buy Now
PMIC - Voltage Regulators - Linear - SC1566I5M1.8TRT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SC1566I5M1.8TRT
PMIC - Voltage Regulators - Linear SC1566I5M1.8TRT
IC REG LINEAR 1.8V 3A TO263-5

IC REG LINEAR 1.8V 3A TO263-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SC1566I5M1.8TRT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SC1566I5M1.8TRT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SC1566I5M1.8TRT
IC REG LINEAR 1.8V 3A TO263-5

IC REG LINEAR 1.8V 3A TO263-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SC1566I5M1.8TR-ND 776-SC1566I5M1.8TRT 130349-SC1566I5M1.8TRT SC1566I5M1.8TRT SC1566I5M1.8TRT SC1566I5M1.8TRT
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SC1566I5M1.8TRT Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Adjustable / Variable Fixed; Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA Other; TO-263-6 TO-263; Other; TO-263-5 TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA TO-263
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data